TE Connectivity Connector Backshells 749204-1

Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749204-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749204-1
Connector Backshells 749204-1
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle : 75°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23585-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23585-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23585-ND
68 Position Two Piece Backshell Connector Silver 75° Shielded

68 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet
D-Sub Connectors - 749204-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749204-1
D-Sub Connectors 749204-1
68 50SR KIT,75D,UK

68 50SR KIT,75D,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749204-1
D-Sub Connectors 749204-1
D-Sub Connectors

D-Sub Connectors

Buy Now
68 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity - 34B1730 - Newark, An Avnet Company
Chicago, IL, United States
68 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity
34B1730
68 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity 34B1730
68 50SR KIT,75D,UK ROHS COMPLIANT: NO

68 50SR KIT,75D,UK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749204-1 A23585-ND 749204-1 34B1730
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors 68 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products