TE Connectivity Connector Backshells 749199-1

Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 20 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 20 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749199-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749199-1
Connector Backshells 749199-1
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 20 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle : 75°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 20

Dimensions


  • Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 749199-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749199-1
D-Sub Connectors 749199-1
20 50SR KIT,75D,UK

20 50SR KIT,75D,UK

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23551-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23551-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23551-ND
20 Position Two Piece Backshell Connector Silver 75° Shielded

20 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet
20 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity - 52F6258 - Newark, An Avnet Company
Chicago, IL, United States
20 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity
52F6258
20 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity 52F6258
20 50SR KIT,75D,UK ROHS COMPLIANT: NO

20 50SR KIT,75D,UK ROHS COMPLIANT: NO

Supplier's Site
20 50Sr Kit,75D,uk Amp - Te Connectivity - 77AC0950 - Newark, An Avnet Company
Chicago, IL, United States
20 50Sr Kit,75D,uk Amp - Te Connectivity
77AC0950
20 50Sr Kit,75D,uk Amp - Te Connectivity 77AC0950
20 50SR KIT,75D,UK

20 50SR KIT,75D,UK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749199-1 749199-1 A23551-ND 52F6258
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods 20 50Sr Kit,75D,uk Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products