TE Connectivity Connector Backshells 749193-1

Description
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749193-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749193-1
Connector Backshells 749193-1
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 749193-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749193-1
D-Sub Connectors 749193-1
50 50SR KIT,ST,UK

50 50SR KIT,ST,UK

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23548-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23548-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23548-ND
50 Position Two Piece Backshell Connector Silver 180° Shielded

50 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
50 50Sr Kit,st,uk Rohs Compliant Amp - Te Connectivity - 52F6241 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Kit,st,uk Rohs Compliant Amp - Te Connectivity
52F6241
50 50Sr Kit,st,uk Rohs Compliant Amp - Te Connectivity 52F6241
50 50SR KIT,ST,UK ROHS COMPLIANT: NO

50 50SR KIT,ST,UK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749193-1 749193-1 A23548-ND 52F6241
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods 50 50Sr Kit,st,uk Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products