TE Connectivity Connector Hardware, Mounts, Locks & Retainers 749122-1

Description
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 749122-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
749122-1
Connector Hardware, Mounts, Locks & Retainers 749122-1
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Spring Latch
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749122-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749122-1
D-Sub Connectors 749122-1
LATCH, 50SR TERM ASSY, L/P

LATCH, 50SR TERM ASSY, L/P

Buy Now
D-Sub, D-Shaped Connector Accessories - 749122-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
749122-1-ND
D-Sub, D-Shaped Connector Accessories 749122-1-ND
Connector Spring Latch For AMPLIMITE Series

Connector Spring Latch For AMPLIMITE Series

Buy Now Datasheet
Latch, 50Sr Term Assy, L/p Amp - Te Connectivity - 16H5362 - Newark, An Avnet Company
Chicago, IL, United States
Latch, 50Sr Term Assy, L/p Amp - Te Connectivity
16H5362
Latch, 50Sr Term Assy, L/p Amp - Te Connectivity 16H5362
LATCH, 50SR TERM ASSY, L/P

LATCH, 50SR TERM ASSY, L/P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749122-1 749122-1 749122-1-ND 16H5362
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories Latch, 50Sr Term Assy, L/p Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products