TE Connectivity D-Shaped Connectors 749109-1

Description
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 30, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 30, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749109-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749109-1
D-Shaped Connectors 749109-1
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 30, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Dimensions


  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 30, 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - 749109-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
749109-1-ND
D-Sub Connector Assemblies 749109-1-ND
20 Position Plug, Male Pins Connector

20 Position Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 749109-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749109-1
D-Sub Connectors 749109-1
20 50SR CABLE PLUG SUB-ASSY

20 50SR CABLE PLUG SUB-ASSY

Buy Now
20 50Sr Cable Plug Sub-Assy Amp - Te Connectivity - 19H2604 - Newark, An Avnet Company
Chicago, IL, United States
20 50Sr Cable Plug Sub-Assy Amp - Te Connectivity
19H2604
20 50Sr Cable Plug Sub-Assy Amp - Te Connectivity 19H2604
20 50SR CABLE PLUG SUB-ASSY

20 50SR CABLE PLUG SUB-ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749109-1 749109-1-ND 749109-1 19H2604
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors 20 50Sr Cable Plug Sub-Assy Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A121637-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
D-Shaped Connectors - 1-1532021-0 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
3 suppliers