TE Connectivity Board Mount Pressure Sensors 7491-BCE-T-010-000

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : .29 Pressure : 20 MBAR  [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote Datasheet
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : .29 Pressure : 20 MBAR  [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 7491-BCE-T-010-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
7491-BCE-T-010-000
Board Mount Pressure Sensors 7491-BCE-T-010-000
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : .29 Pressure : 20 MBAR  [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C, 10 - 90% Vdc
  • Pressure (PSI) : .29
  • Pressure : 20 MBAR  [8.03 INH2O ]
  • Pressure (MMHG) : 15
  • Proof Pressure Range : 1.5 psi

Other


  • Sensor Options : Dual Output

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Vertical

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : .019
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 7491-BCE-T-010-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10211315-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10218166-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1010445-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details