TE Connectivity Connector Hardware, Mounts, Locks & Retainers 749087-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.65 MM  [.38 INCH ] Thread Length : 4.39 MM  [.173 INCH ] Mechanical Attachment Thread Size : 2-56 UNC, 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.65 MM  [.38 INCH ] Thread Length : 4.39 MM  [.173 INCH ] Mechanical Attachment Thread Size : 2-56 UNC, 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 749087-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
749087-2
Connector Hardware, Mounts, Locks & Retainers 749087-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.65 MM  [.38 INCH ] Thread Length : 4.39 MM  [.173 INCH ] Mechanical Attachment Thread Size : 2-56 UNC, 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 9.65 MM  [.38 INCH ]
  • Thread Length : 4.39 MM  [.173 INCH ]

Mechanical Attachment


  • Thread Size : 2-56 UNC, 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749087-2
D-Sub Connectors 749087-2
MALE & FEMAL SCLK KIT

MALE & FEMAL SCLK KIT

Buy Now
D-Sub Connectors - 749087-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749087-2
D-Sub Connectors 749087-2
50SR SCREWLOCK KIT,FEMALE

50SR SCREWLOCK KIT,FEMALE

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A23468-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A23468-ND
D-Sub, D-Shaped Connector Jackscrews A23468-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749087-2 749087-2 A23468-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products