TE Connectivity Connector Hardware, Mounts, Locks & Retainers 749087-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 14.27 MM  [.562 INCH ] Thread Length : 9.01 MM  [.355 INCH ] Mechanical Attachment Thread Size : 2-56 UNC, 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 14.27 MM  [.562 INCH ] Thread Length : 9.01 MM  [.355 INCH ] Mechanical Attachment Thread Size : 2-56 UNC, 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 749087-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
749087-1
Connector Hardware, Mounts, Locks & Retainers 749087-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 14.27 MM  [.562 INCH ] Thread Length : 9.01 MM  [.355 INCH ] Mechanical Attachment Thread Size : 2-56 UNC, 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 14.27 MM  [.562 INCH ]
  • Thread Length : 9.01 MM  [.355 INCH ]

Mechanical Attachment


  • Thread Size : 2-56 UNC, 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A121036-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A121036-ND
D-Sub, D-Shaped Connector Jackscrews A121036-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 749087-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749087-1
D-Sub Connectors 749087-1
50SR SCREWLOCK KIT,FEMALE

50SR SCREWLOCK KIT,FEMALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749087-1
D-Sub Connectors 749087-1
MALE & FEMAL SCLK KIT

MALE & FEMAL SCLK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749087-1
D-Sub Connectors 749087-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 749087-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
749087-1
D-Sub, D-Shaped Connector Jackscrews 749087-1
CONN D-SUB SCREWLOCK FEMALE .050

CONN D-SUB SCREWLOCK FEMALE .050

Supplier's Site Datasheet
Screwlock, 4-40, 14.27Mm; Accessory Type Amp - Te Connectivity - 72W2660 - Newark, An Avnet Company
Chicago, IL, United States
Screwlock, 4-40, 14.27Mm; Accessory Type Amp - Te Connectivity
72W2660
Screwlock, 4-40, 14.27Mm; Accessory Type Amp - Te Connectivity 72W2660
SCREWLOCK, 4-40, 14.27MM; Accessory Type:Screwlock; For Use With:D Sub; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Product Range:-; Screw Length:14.27mm RoHS Compliant: Yes

SCREWLOCK, 4-40, 14.27MM; Accessory Type:Screwlock; For Use With:D Sub; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Product Range:-; Screw Length:14.27mm RoHS Compliant: Yes

Supplier's Site
50Sr Screwlock Kit,female Amp - Te Connectivity - 42AJ6671 - Newark, An Avnet Company
Chicago, IL, United States
50Sr Screwlock Kit,female Amp - Te Connectivity
42AJ6671
50Sr Screwlock Kit,female Amp - Te Connectivity 42AJ6671
50SR SCREWLOCK KIT,FEMALE

50SR SCREWLOCK KIT,FEMALE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749087-1 A121036-ND 749087-1 749087-1 72W2660
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Screwlock, 4-40, 14.27Mm; Accessory Type Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub Connectors - 1-1589426-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details