TE Connectivity Connector Backshells 749080-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Mating Retention Type : Male Jackscrew Thread Size : 2-56 Packaging Features Packaging Method : Kit, Individual Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Mating Retention Type : Male Jackscrew Thread Size : 2-56 Packaging Features Packaging Method : Kit, Individual Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749080-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749080-1
Connector Backshells 749080-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Mating Retention Type : Male Jackscrew Thread Size : 2-56 Packaging Features Packaging Method : Kit, Individual Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Mating Retention Type : Male Jackscrew
  • Thread Size : 2-56

Packaging Features


  • Packaging Method : Kit, Individual

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Singapore, Singapore
Electronic Connector
363-749080-1
Electronic Connector 363-749080-1
Backshell 180° Nickel Over Copper Zinc Product overview: 749080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-749080-1 can be used for catalog matching and distributor lookup.

Backshell 180° Nickel Over Copper Zinc Product overview: 749080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-749080-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 749080-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749080-1
D-Sub Connectors 749080-1
50 50SR BSHELL KIT,MALE JSCREW

50 50SR BSHELL KIT,MALE JSCREW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749080-1
D-Sub Connectors 749080-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23543-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23543-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23543-ND
50 Position Two Piece Backshell Connector 180° Shielded

50 Position Two Piece Backshell Connector 180° Shielded

Buy Now Datasheet
Standard D Sub Connector; Connector Type Amp - Te Connectivity - 66F3027 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; Connector Type Amp - Te Connectivity
66F3027
Standard D Sub Connector; Connector Type Amp - Te Connectivity 66F3027
Standard D Sub Connector; Connector Type:D Sub; Enclosure Material:Plastic; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Standard D Sub Connector; Connector Type:D Sub; Enclosure Material:Plastic; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
50 50Sr Bshell Kit,male Jscrew Amp - Te Connectivity - 36AC8246 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Bshell Kit,male Jscrew Amp - Te Connectivity
36AC8246
50 50Sr Bshell Kit,male Jscrew Amp - Te Connectivity 36AC8246
50 50SR BSHELL KIT,MALE JSCREW

50 50SR BSHELL KIT,MALE JSCREW

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749080-1 363-749080-1 749080-1 A23543-ND 66F3027 36AC8246
Product Name Connector Backshells Electronic Connector D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Standard D Sub Connector; Connector Type Amp - Te Connectivity 50 50Sr Bshell Kit,male Jscrew Amp - Te Connectivity
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products