TE Connectivity No. Of Contacts Amp - Te Connectivity 749070-9.

Description
No. of Contacts:100Contacts ; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
No. of Contacts:100Contacts ; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC3354 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC3354
No. Of Contacts Amp - Te Connectivity 24AC3354
No. of Contacts:100Contacts ; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: No

No. of Contacts:100Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3354
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data