749066-6 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
749066-6
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 14.2 MM [.559 INCH ] Thread Length : 9.01 MM [.354 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC 2B, 4-40 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 14.2 MM [.559 INCH ] Thread Length : 9.01 MM [.354 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC 2B, 4-40 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
749066-6
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 14.2 MM [.559 INCH ] Thread Length : 9.01 MM [.354 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC 2B, 4-40 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Material : Stainless Steel
Dimensions
- Product Length : 14.2 MM [.559 INCH ]
- Thread Length : 9.01 MM [.354 INCH ]
Mechanical Attachment
- Thread Size : 4-40 UNC 2B, 4-40 UNC 2A
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Female Screwlock
- Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
749066-6 |
17-749066-6-ND |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
D-Sub, D-Shaped Connector Jackscrews |
|
Connector Type
|
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details