749066-3 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
749066-3
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 9.65 MM [.379 INCH ] Thread Length : 4.39 MM [.173 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC 2A, 4-40 UNC 2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 9.65 MM [.379 INCH ] Thread Length : 4.39 MM [.173 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC 2A, 4-40 UNC 2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
749066-3
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 9.65 MM [.379 INCH ] Thread Length : 4.39 MM [.173 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC 2A, 4-40 UNC 2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Material : Stainless Steel
Dimensions
- Product Length : 9.65 MM [.379 INCH ]
- Thread Length : 4.39 MM [.173 INCH ]
Mechanical Attachment
- Thread Size : 4-40 UNC 2A, 4-40 UNC 2B
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Female Screwlock
- Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
749066-3 |
17-749066-3-ND |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
D-Sub, D-Shaped Connector Jackscrews |
|
Connector Type
|
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
1.0 amps
View Details
3 suppliers