Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
9 Position D-Sub Plug, Male Pins Connector
Electronic Component
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: No
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 749014-1 | 749014-1-ND | 749014-1 | 749014-1 | 16H5355 |
| Product Name | PCB D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity | |
| Connector Type | D-Sub Connector; Wire to Board Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Termination | Through Hole - Solder | Solder | |||
| Mounting | Board Mount | Through Hole | |||
| Current Rating | 6.0 amps | 6.0 amps |