TE Connectivity Connector Backshells 748829-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 26.8 MM  [1.05 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27481, MS27656, MS27497, MS27467, MS27479, MS27472, MS27653, MS27480, MS27484, MS27474, MS27468, MS27665, MS27473, MS27661, MS24266, MS27652 Operation/Applicatio n Compatible With Connector Shell Size : 24, 25 Other Entry Size Code : 16 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 26.8 MM  [1.05 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27481, MS27656, MS27497, MS27467, MS27479, MS27472, MS27653, MS27480, MS27484, MS27474, MS27468, MS27665, MS27473, MS27661, MS24266, MS27652 Operation/Applicatio n Compatible With Connector Shell Size : 24, 25 Other Entry Size Code : 16 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 748829-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
748829-000
Connector Backshells 748829-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 26.8 MM  [1.05 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27481, MS27656, MS27497, MS27467, MS27479, MS27472, MS27653, MS27480, MS27484, MS27474, MS27468, MS27665, MS27473, MS27661, MS24266, MS27652 Operation/Applicatio n Compatible With Connector Shell Size : 24, 25 Other Entry Size Code : 16 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ]
  • Product Length : 26.8 MM  [1.05 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS27481, MS27656, MS27497, MS27467, MS27479, MS27472, MS27653, MS27480, MS27484, MS27474, MS27468, MS27665, MS27473, MS27661, MS24266, MS27652

Operation/Application


  • Compatible With Connector Shell Size : 24, 25

Other


  • Entry Size Code : 16
  • TE Connector Interface Code : 41

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR16BI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr41Ab00-2416Bi Raychem - Te Connectivity - 36AC8244 - Newark, An Avnet Company
Chicago, IL, United States
Txr41Ab00-2416Bi Raychem - Te Connectivity
36AC8244
Txr41Ab00-2416Bi Raychem - Te Connectivity 36AC8244
TXR41AB00-2416BI

TXR41AB00-2416BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 748829-000 36AC8244
Product Name Connector Backshells Txr41Ab00-2416Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products