TE Connectivity Cable Gland (Clamp); Product Range Amp Te Connectivity 748677-1

Description
Cable Gland (Clamp); Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Enclosure Material:Plastic; No. of Positions:9Positions ; Outer Diameter:0.32"; Size:1.215 x 1.910 in RoHS Compliant: No
Datasheet
Description
Cable Gland (Clamp); Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Enclosure Material:Plastic; No. of Positions:9Positions ; Outer Diameter:0.32"; Size:1.215 x 1.910 in RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp); Product Range Amp Te Connectivity - 50F1995 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Product Range Amp Te Connectivity
50F1995
Cable Gland (Clamp); Product Range Amp Te Connectivity 50F1995
Cable Gland (Clamp); Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Enclosure Material:Plastic; No. of Positions:9Positions ; Outer Diameter:0.32"; Size:1.215 x 1.910 in RoHS Compliant: No

Cable Gland (Clamp); Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Enclosure Material:Plastic; No. of Positions:9Positions; Outer Diameter:0.32"; Size:1.215 x 1.910 in RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50F1995
Product Name Cable Gland (Clamp); Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details