TE Connectivity D-Shaped Connectors 748629-2

Description
Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 748629-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
748629-2
D-Shaped Connectors 748629-2
Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 748629-2
Product Name D-Shaped Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103426-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details