TE Connectivity Connector Hardware, Mounts, Locks & Retainers 748627-2

Description
Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Dimensions Product Feature Length : 37.3 MM  [1.46 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Dimensions Product Feature Length : 37.3 MM  [1.46 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 748627-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
748627-2
Connector Hardware, Mounts, Locks & Retainers 748627-2
Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Dimensions Product Feature Length : 37.3 MM  [1.46 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 37.3 MM  [1.46 INCH ]
  • Product Length : 37.5 MM  [1.48 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Jackscrews -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Jackscrews
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Jackscrews
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Jackscrews Series: AMPLIMITE Package: Bulk Product Status: Active Accessory Type: Jackscrew, Thumb Screw For Use With/Related Products: AMPLIMITE Series Length - Below Head: 0.980" (24.89mm) Thread Size: 4-40 Base Product Number: 748627

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Jackscrews
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Accessory Type: Jackscrew, Thumb Screw
For Use With/Related Products: AMPLIMITE Series
Length - Below Head: 0.980" (24.89mm)
Thread Size: 4-40
Base Product Number: 748627

Buy Now Datasheet
D-Sub Connectors - 748627-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
748627-2
D-Sub Connectors 748627-2
SHLD JACKSCREW,PLTD

SHLD JACKSCREW,PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
748627-2
D-Sub Connectors 748627-2
PST MLD FERR JACKSCR

PST MLD FERR JACKSCR

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 748627-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
748627-2-ND
D-Sub, D-Shaped Connector Jackscrews 748627-2-ND
Jackscrew, Thumb Screw For AMPLIMITE Series

Jackscrew, Thumb Screw For AMPLIMITE Series

Buy Now Datasheet
Connectors - 748627-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
748627-2
Connectors 748627-2
SHLD JACKSCREWPLTD

SHLD JACKSCREWPLTD

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 748627-2 748627-2 748627-2-ND 748627-2
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-103649-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Connector Backshells - 1-2308340-3 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers