TE Connectivity D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 748364-1.

Description
D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity - 29AC1321 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
29AC1321
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 29AC1321
D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES

D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:15POSITIONS; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1321
Product Name D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details