TE Connectivity Connector Hardware, Mounts, Locks & Retainers 748274-2

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Clip Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Clip Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 748274-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
748274-2
Connector Hardware, Mounts, Locks & Retainers 748274-2
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Clip Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Clip
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 748274-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
748274-2
D-Sub Connectors 748274-2
SCREW RETAINER CLIP,AMPLIMITE

SCREW RETAINER CLIP,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
748274-2
D-Sub Connectors 748274-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - 748274-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
748274-2-ND
D-Sub, D-Shaped Connector Accessories 748274-2-ND
Connector Retainer Clip For AMPLIMITE Series

Connector Retainer Clip For AMPLIMITE Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 748274-2 748274-2 748274-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740195-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
D-Sub, D-Shaped Connector Contacts - 1-212565-0-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
4 suppliers