TE Connectivity D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Amp - Te Connectivity 748047-1

Description
D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No
Description
D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Amp - Te Connectivity - 46F1354 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Amp - Te Connectivity
46F1354
D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Amp - Te Connectivity 46F1354
D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F1354
Product Name D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details