TE Connectivity D-Sub, D-Shaped Connector Housings 747951-1

Description
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - A23487-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A23487-ND
D-Sub, D-Shaped Connector Housings A23487-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 747951-1 - 764786-747951-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 747951-1
764786-747951-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 747951-1 764786-747951-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764786-747951-1 Series: AMPLIMITE HDP-20 Packaging: Bulk Number of Positions: 9 Color: Black Features: Backshell, Shielded Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764786-747951-1
Series: AMPLIMITE HDP-20
Packaging: Bulk
Number of Positions: 9
Color: Black
Features: Backshell, Shielded
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 2
Note: Contacts Not Included
Connector Style: D-Sub
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A23487-ND 764786-747951-1
Product Name D-Sub, D-Shaped Connector Housings D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 747951-1
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products