TE Connectivity D-Sub Connector Assemblies 747786-6

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A23072-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23072-ND
D-Sub Connector Assemblies A23072-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D - Sub Connectors - 747786-6 - 1007081-747786-6 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 747786-6
1007081-747786-6
D - Sub Connectors - 747786-6 1007081-747786-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1007081-747786-6 Packaging: Tray Number of Positions: 62 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: D-Sub, High Density Voltage Rating: 125V Current Rating: 1.5A Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 4 (DC, C) High Density Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1007081-747786-6
Packaging: Tray
Number of Positions: 62
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Current Rating: 1.5A
Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 4 (DC, C) High Density
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-747786-6
Electronic Connector 439-747786-6
CONN D-SUB HD RCPT 62P VERT SLDR Product overview: 747786-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-747786-6 can be used for catalog matching and distributor lookup.

CONN D-SUB HD RCPT 62P VERT SLDR Product overview: 747786-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-747786-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A23072-ND 1007081-747786-6 439-747786-6
Product Name D-Sub Connector Assemblies D - Sub Connectors - 747786-6 Electronic Connector
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data