TE Connectivity Connector Hardware, Mounts, Locks & Retainers 747784-8

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Kit Packaging Quantity : 750 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Kit Packaging Quantity : 750 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 747784-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
747784-8
Connector Hardware, Mounts, Locks & Retainers 747784-8
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Kit Packaging Quantity : 750 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 4-40 UNC-2A

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 750

Product Type Features


  • Connector Hardware Accessory Type : Male Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 747784-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747784-8
D-Sub Connectors 747784-8
JACKSCREW KIT,4-40, BULK

JACKSCREW KIT,4-40, BULK

Buy Now
D-Sub Connectors - 747784-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747784-8
D-Sub Connectors 747784-8
AMPLIMITE HD WRE COMP

AMPLIMITE HD WRE COMP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 747784-8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
747784-8-ND
D-Sub, D-Shaped Connector Jackscrews 747784-8-ND
Jackscrew, Thumb Screw For AMPLIMITE Series

Jackscrew, Thumb Screw For AMPLIMITE Series

Buy Now Datasheet
Connectors - 747784-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
747784-8
Connectors 747784-8
JACKSCREW KIT4-40 BULK

JACKSCREW KIT4-40 BULK

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 747784-8 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
747784-8
D-Sub, D-Shaped Connector Jackscrews 747784-8
CONN JACKSCREW 4-40 0.210" 2PC

CONN JACKSCREW 4-40 0.210" 2PC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747784-8 747784-8 747784-8 747784-8-ND 747784-8 747784-8
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Solder D-Sub Connectors - 1393481-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers
D-Sub Connectors - 1-1589515-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details