TE Connectivity Connector Hardware, Mounts, Locks & Retainers 747717-2

Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 747717-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
747717-2
Connector Hardware, Mounts, Locks & Retainers 747717-2
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length : 10.1 MM  [.4 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount
  • Thread Size : 4-40 UNC 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 747717-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747717-2
D-Sub Connectors 747717-2
LATCHING BLOCK KIT

LATCHING BLOCK KIT

Buy Now
D-Sub, D-Shaped Connector Accessories - A23450-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23450-ND
D-Sub, D-Shaped Connector Accessories A23450-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D Sub Latching Block, #4-40; Product Range Amp - Te Connectivity - 53H6726 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Latching Block, #4-40; Product Range Amp - Te Connectivity
53H6726
D Sub Latching Block, #4-40; Product Range Amp - Te Connectivity 53H6726
D SUB LATCHING BLOCK, #4-40; Product Range:AMPLIMITE Series; Screw Length:-; Thread Size - Metric:-; Thread Size - Imperial:4-40; Connector Shell Size:1, 2, 3, 4; Accessory Type:Rear Panel Mount Latching Block with Threaded Hole RoHS Compliant: Yes

D SUB LATCHING BLOCK, #4-40; Product Range:AMPLIMITE Series; Screw Length:-; Thread Size - Metric:-; Thread Size - Imperial:4-40; Connector Shell Size:1, 2, 3, 4; Accessory Type:Rear Panel Mount Latching Block with Threaded Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747717-2 747717-2 A23450-ND 53H6726
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories D Sub Latching Block, #4-40; Product Range Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details