TE Connectivity IDC D-Sub Connectors 747548-8

Description
Body Features Cable Exit Angle : 180° Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 747548-8 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
747548-8
IDC D-Sub Connectors 747548-8
Body Features Cable Exit Angle : 180° Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ]
  • Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - A31543-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31543-ND
D-Sub Connector Assemblies A31543-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 747548-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747548-8
D-Sub Connectors 747548-8
KIT,RCPT,25P,HDE,SHL D HDWRE

KIT,RCPT,25P,HDE,SHLD HDWRE

Buy Now
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 06M3076 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
06M3076
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 06M3076
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747548-8 A31543-ND 747548-8 06M3076
Product Name IDC D-Sub Connectors D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051654-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
D-Sub Connectors - 1-1532146-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Box Mount D-Sub Connectors - 1-1757833-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details