TE Connectivity IDC D-Sub Connectors 747531-9

Description
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Mounting Holes Mounting Angle : Straight PCB Mount Retention Type : None Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Mounting Holes Mounting Angle : Straight PCB Mount Retention Type : None Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 747531-9 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
747531-9
IDC D-Sub Connectors 747531-9
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Mounting Holes Mounting Angle : Straight PCB Mount Retention Type : None Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Insert Material : Thermoplastic
  • Shell Material : Steel
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 15
  • Number of Rows : 2
  • Pre-Assembled : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Enclosure : With

Industry Standards


  • Insert Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Mounting Holes
  • Mounting Angle : Straight
  • PCB Mount Retention Type : None
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Grade : Standard
  • Grounding Indents : With
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
747531-9
D-Sub Connectors 747531-9
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 747531-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
747531-9-ND
D-Sub Connector Assemblies 747531-9-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Kit,plug,15P,hde,shld Hdwre Amp - Te Connectivity - 19R8354 - Newark, An Avnet Company
Chicago, IL, United States
Kit,plug,15P,hde,shld Hdwre Amp - Te Connectivity
19R8354
Kit,plug,15P,hde,shld Hdwre Amp - Te Connectivity 19R8354
KIT,PLUG,15P,HDE,SHL D HDWRE

KIT,PLUG,15P,HDE,SHLD HDWRE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747531-9 747531-9 747531-9-ND 19R8354
Product Name IDC D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Kit,plug,15P,hde,shld Hdwre Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
D-Shaped Connectors - 1-1757823-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers