TE Connectivity IDC D-Sub Connectors 747531-8

Description
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Mounting Holes Mounting Angle : Straight PCB Mount Retention Type : None Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Mounting Holes Mounting Angle : Straight PCB Mount Retention Type : None Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 747531-8 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
747531-8
IDC D-Sub Connectors 747531-8
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Mounting Holes Mounting Angle : Straight PCB Mount Retention Type : None Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Insert Material : Thermoplastic
  • Shell Material : Steel
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 15
  • Number of Rows : 2
  • Pre-Assembled : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Cable Outside Diameter : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Enclosure : With

Industry Standards


  • Insert Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Mounting Holes
  • Mounting Angle : Straight
  • PCB Mount Retention Type : None
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Grade : Standard
  • Grounding Indents : With
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 16M3430 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
16M3430
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 16M3430
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 747531-8 16M3430
Product Name IDC D-Sub Connectors D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589797-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers