TE Connectivity D-Shaped Connectors 747520-2

Description
Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 747520-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
747520-2
D-Shaped Connectors 747520-2
Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
D-Sub Connectors - 747520-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747520-2
D-Sub Connectors 747520-2
HDP-20,OVRMLD PLUG SUBASSY,SIZ

HDP-20,OVRMLD PLUG SUBASSY,SIZ

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
747520-2
D-Sub Connectors 747520-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-747520-2
Electronic Connector 439-747520-2
D-Sub Standard Connectors HDP-20 OVRMLD PLUG SUBASSY SIZ Product overview: 747520-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-747520-2 can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors HDP-20 OVRMLD PLUG SUBASSY SIZ Product overview: 747520-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-747520-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 2748594 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2748594
D Sub Connectors 2748594
9 POS D SUB CONNECTOR

9 POS D SUB CONNECTOR

Supplier's Site
D Sub Connectors - 2748593 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2748593
D Sub Connectors 2748593
9 POS D SUB CONNECTOR

9 POS D SUB CONNECTOR

Supplier's Site
D-Sub, D-Shaped Connector Housings - A144993-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144993-ND
D-Sub, D-Shaped Connector Housings A144993-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Hdp-20,ovrmld Plug Subassy,siz Amp - Te Connectivity - 36AC8233 - Newark, An Avnet Company
Chicago, IL, United States
Hdp-20,ovrmld Plug Subassy,siz Amp - Te Connectivity
36AC8233
Hdp-20,ovrmld Plug Subassy,siz Amp - Te Connectivity 36AC8233
HDP-20,OVRMLD PLUG SUBASSY,SIZ

HDP-20,OVRMLD PLUG SUBASSY,SIZ

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747520-2 747520-2 439-747520-2 2748594 A144993-ND 36AC8233
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector D Sub Connectors D-Sub, D-Shaped Connector Housings Hdp-20,ovrmld Plug Subassy,siz Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1445715-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
D-Shaped Connectors - 1-338313-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers