Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
9 Pos D-Sub RA Plug, Male, Gold/Tin Plated Brass, 125V Product overview: 747467-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-747467-1 can be used for catalog matching and distributor lookup.
9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9POS R/A SLDR
D SUB CONNECTOR, STANDARD, 9POS, PLUG; Body Material:Plastic; Connector Type:D Sub; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No
747467-1 ROHS COMPLIANT: NO
| TE Connectivity | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 747467-1 | 439-747467-1 | A23373-ND | 747467-1 | 747467-1 | 44F8779 | 98AC5382 |
| Product Name | PCB D-Sub Connectors | 125V Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 9Pos, Plug; Body Material Amp - Te Connectivity | 747467-1 Rohs Compliant Amp - Te Connectivity |
| Connector Type | D-Sub Connector; Wire to Board Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Through Hole - Solder | Solder | Solder | ||||
| Mounting | Board Mount | Through Hole, Right Angle | Through Hole, Right Angle | ||||
| Current Rating | 1.2 to 3.1 amps | 6.0 amps | 6.0 amps |