TE Connectivity D-Sub Connector Assemblies 747318-4

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - AFS09G-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFS09G-ND
D-Sub Connector Assemblies AFS09G-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE HDF-20 Package: Bulk Product Status: Obsolete Connector Style: D-Sub Connector Type: Receptacle, Female Sockets Number of Positions: 9 Mounting Type: Free Hanging (In-Line) Shell Size, Connector Layout: 1 (DE, E) Contact Type: Signal Termination: IDC, Ribbon Cable

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: AMPLIMITE HDF-20
Package: Bulk
Product Status: Obsolete
Connector Style: D-Sub
Connector Type: Receptacle, Female Sockets
Number of Positions: 9
Mounting Type: Free Hanging (In-Line)
Shell Size, Connector Layout: 1 (DE, E)
Contact Type: Signal
Termination: IDC, Ribbon Cable

Buy Now Datasheet
009 Lp Hdf Rcpt Ap 30Dp Amp - Te Connectivity - 96M0033 - Newark, An Avnet Company
Chicago, IL, United States
009 Lp Hdf Rcpt Ap 30Dp Amp - Te Connectivity
96M0033
009 Lp Hdf Rcpt Ap 30Dp Amp - Te Connectivity 96M0033
009 LP HDF RCPT AP 30DP

009 LP HDF RCPT AP 30DP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AFS09G-ND 96M0033
Product Name D-Sub Connector Assemblies Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies 009 Lp Hdf Rcpt Ap 30Dp Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
STAMPED PIN D-SubMINIATURE - 17EHD015SAM230 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers