TE Connectivity D Sub Strain Relief, 9Way, Thermoplastic; Product Range Amp - Te Connectivity 747275-4.

Description
D SUB STRAIN RELIEF, 9WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DE; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:-; NO. OF POSITIONS:9 ROHS COMPLIANT: YES
Datasheet
Description
D SUB STRAIN RELIEF, 9WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DE; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:-; NO. OF POSITIONS:9 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Strain Relief, 9Way, Thermoplastic; Product Range Amp - Te Connectivity - 29AC1302 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Strain Relief, 9Way, Thermoplastic; Product Range Amp - Te Connectivity
29AC1302
D Sub Strain Relief, 9Way, Thermoplastic; Product Range Amp - Te Connectivity 29AC1302
D SUB STRAIN RELIEF, 9WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DE; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:-; NO. OF POSITIONS:9 ROHS COMPLIANT: YES

D SUB STRAIN RELIEF, 9WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DE; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:-; NO. OF POSITIONS:9 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1302
Product Name D Sub Strain Relief, 9Way, Thermoplastic; Product Range Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data