Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 9POS, RCPT; Body Material:Steel; Connector Type:D Sub; Contact Plating:Gold; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 747091-2 | 747091-2 | A23118-ND | 83F4522 |
| Product Name | PCB D-Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 9Pos, Rcpt; Body Material Amp - Te Connectivity |
| Connector Type | Board to Board Connector; D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |