TE Connectivity PCB D-Sub Connectors 747089-2

Description
Body Features Connector Profile : Medium Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole, Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Medium Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole, Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 747089-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
747089-2
PCB D-Sub Connectors 747089-2
Body Features Connector Profile : Medium Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole, Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Medium
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold, Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E81956
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole, Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.8 MM  [.228 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 747089-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747089-2
D-Sub Connectors 747089-2
09 RCPT ACT PIN/MS MED STD

09 RCPT ACT PIN/MS MED STD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
747089-2
D-Sub Connectors 747089-2
D-Sub Connectors

D-Sub Connectors

Buy Now
747089-2 - 09 Rcpt Act Pin/ms Med Std Rohs Compliant Amp - Te Connectivity - 96AC7043 - Newark, An Avnet Company
Chicago, IL, United States
747089-2 - 09 Rcpt Act Pin/ms Med Std Rohs Compliant Amp - Te Connectivity
96AC7043
747089-2 - 09 Rcpt Act Pin/ms Med Std Rohs Compliant Amp - Te Connectivity 96AC7043
747089-2 - 09 RCPT ACT PIN/MS MED STD ROHS COMPLIANT: NO

747089-2 - 09 RCPT ACT PIN/MS MED STD ROHS COMPLIANT: NO

Supplier's Site
09 Rcpt Act Pin/ms Med Std Amp - Te Connectivity - 42AJ6661 - Newark, An Avnet Company
Chicago, IL, United States
09 Rcpt Act Pin/ms Med Std Amp - Te Connectivity
42AJ6661
09 Rcpt Act Pin/ms Med Std Amp - Te Connectivity 42AJ6661
09 RCPT ACT PIN/MS MED STD

09 RCPT ACT PIN/MS MED STD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747089-2 747089-2 96AC7043
Product Name PCB D-Sub Connectors D-Sub Connectors 747089-2 - 09 Rcpt Act Pin/ms Med Std Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589690-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers