TE Connectivity Headers & Wire Housings 746611-7

Description
08 DIP PLUG CONN-W/COVER
Request a Quote
Description
08 DIP PLUG CONN-W/COVER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 746611-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
746611-7
Headers & Wire Housings 746611-7
08 DIP PLUG CONN-W/COVER

08 DIP PLUG CONN-W/COVER

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
746611-7
Headers & Wire Housings 746611-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-Board Connector, Plug, 8 Position, 2.54Mm; Connector Systems Amp Te Connectivity - 42K7907 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 8 Position, 2.54Mm; Connector Systems Amp Te Connectivity
42K7907
Wire-Board Connector, Plug, 8 Position, 2.54Mm; Connector Systems Amp Te Connectivity 42K7907
WIRE-BOARD CONNECTOR, PLUG, 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:AMP-LATCH Series; Gender:HeaderRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 8 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:AMP-LATCH Series; Gender:HeaderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 746611-7 746611-7 42K7907
Product Name Headers & Wire Housings Headers & Wire Housings Wire-Board Connector, Plug, 8 Position, 2.54Mm; Connector Systems Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details