TE Connectivity Idc Connector Type Amp - Te Connectivity 746610-3.

Description
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No
Description
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Idc Connector Type Amp - Te Connectivity - 15AC1810 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Amp - Te Connectivity
15AC1810
Idc Connector Type Amp - Te Connectivity 15AC1810
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No

IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1810
Product Name Idc Connector Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details