TE Connectivity Idc Connector Type Amp - Te Connectivity 746610-1.

Description
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No
Description
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Idc Connector Type Amp - Te Connectivity - 15AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Amp - Te Connectivity
15AC1809
Idc Connector Type Amp - Te Connectivity 15AC1809
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No

IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:HeaderRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1809
Product Name Idc Connector Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details