TE Connectivity Eurocard Connectors 746603-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 18.82 MM  [.741 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Performance Level : II Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 18.82 MM  [.741 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Performance Level : II Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 746603-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
746603-4
Eurocard Connectors 746603-4
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 18.82 MM  [.741 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Performance Level : II Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket

Dimensions


  • Connector Height : 18.82 MM  [.741 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Performance Level : II

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
1.5A Electronic Connector
407-746603-4
1.5A Electronic Connector 407-746603-4
64 Pos 2.54mm IDC RA Receptacle, 1.5A, Gold, UL/CSA/IEC Product overview: 746603-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-746603-4 can be used for catalog matching and distributor lookup.

64 Pos 2.54mm IDC RA Receptacle, 1.5A, Gold, UL/CSA/IEC Product overview: 746603-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-746603-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A115629-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A115629-ND
DIN 41612 A115629-ND
96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)

96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)

Buy Now Datasheet
TE CONNECTIVITY / AMP 746603-4I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER - 792-746603-4 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 746603-4I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER
792-746603-4
TE CONNECTIVITY / AMP 746603-4I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER 792-746603-4
TE CONNECTIVITY / AMP 746603-4I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER

TE CONNECTIVITY / AMP 746603-4I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER

Supplier's Site
Backplane Connectors - DIN 41612 - 746603-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
746603-4
Backplane Connectors - DIN 41612 746603-4
CONN DIN RCPT 96POS IN-LINE GOLD

CONN DIN RCPT 96POS IN-LINE GOLD

Supplier's Site Datasheet
I/o Connector, 64 Position, Receptacle, Solder; Product Range Amp - Te Connectivity - 42K7906 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, 64 Position, Receptacle, Solder; Product Range Amp - Te Connectivity
42K7906
I/o Connector, 64 Position, Receptacle, Solder; Product Range Amp - Te Connectivity 42K7906
I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 746603-4 407-746603-4 A115629-ND 792-746603-4 746603-4 42K7906
Product Name Eurocard Connectors 1.5A Electronic Connector DIN 41612 TE CONNECTIVITY / AMP 746603-4I/O CONNECTOR, 64 POSITION, RECEPTACLE, SOLDER Backplane Connectors - DIN 41612 I/o Connector, 64 Position, Receptacle, Solder; Product Range Amp - Te Connectivity
Connector Type PC Card Connector; Wire to Board Connector DIN Connector
Mounting Board Mount Free Hanging (In-Line) Cable, Free Hanging
Current Rating 1.0 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD Card Connectors - 2201778-1 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Eurocard Connectors - 414715-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 17-1SNA400194R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 0.0 to 10 AWG
View Details
Automotive Connector EMC Shielding - 1-2840450-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers