TE Connectivity Free Hanging, Panel Mount 746288-8

Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - AKN34A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKN34A-ND
Free Hanging, Panel Mount AKN34A-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount Series: AMP-Latch Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Series: AMP-Latch
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
034 Novo Ctrmil 30Dp Ft Amp - Te Connectivity - 36AC8217 - Newark, An Avnet Company
Chicago, IL, United States
034 Novo Ctrmil 30Dp Ft Amp - Te Connectivity
36AC8217
034 Novo Ctrmil 30Dp Ft Amp - Te Connectivity 36AC8217
034 NOVO CTRMIL 30DP FT

034 NOVO CTRMIL 30DP FT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AKN34A-ND 36AC8217
Product Name Free Hanging, Panel Mount Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount 034 Novo Ctrmil 30Dp Ft Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products