TE Connectivity Free Hanging, Panel Mount 746288-3

Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - AKN16A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKN16A-ND
Free Hanging, Panel Mount AKN16A-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Waldom Electronics Inc/amp Ribbon Cable Connectors, Number Of Positions Amp - Te Connectivity - 92C1164 - Newark, An Avnet Company
Chicago, IL, United States
Waldom Electronics Inc/amp Ribbon Cable Connectors, Number Of Positions Amp - Te Connectivity
92C1164
Waldom Electronics Inc/amp Ribbon Cable Connectors, Number Of Positions Amp - Te Connectivity 92C1164
Waldom Electronics Inc/AMP Ribbon Cable Connectors, Number of Positions: 16, Wire Size: 28-26 gauge, Features: Preloaded IDC contacts on .1 x .1 centers for mass termination of .05 centerline ribbon cable

Waldom Electronics Inc/AMP Ribbon Cable Connectors, Number of Positions: 16, Wire Size: 28-26 gauge, Features: Preloaded IDC contacts on .1 x .1 centers for mass termination of .05 centerline ribbon cable

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AKN16A-ND 92C1164
Product Name Free Hanging, Panel Mount Waldom Electronics Inc/amp Ribbon Cable Connectors, Number Of Positions Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details