TE Connectivity Free Hanging, Panel Mount 746285-1

Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - AKC10G-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKC10G-ND
Free Hanging, Panel Mount AKC10G-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-746285-1
Electronic Connector 316-746285-1
CONN RCPT 10P IDC 26-28AWG GOLD Product overview: 746285-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-746285-1 can be used for catalog matching and distributor lookup.

CONN RCPT 10P IDC 26-28AWG GOLD Product overview: 746285-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-746285-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount Series: AMP-Latch Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Series: AMP-Latch
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AKC10G-ND 316-746285-1
Product Name Free Hanging, Panel Mount Electronic Connector Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details