TE Connectivity Cable Gland/clamp, Thermoplastic, Sz3, 13.97Mm Diameter; Product Range Amp Te Connectivity 745560-1

Description
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ3, 13.97MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:13.97mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ3, 13.97MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland/clamp, Thermoplastic, Sz3, 13.97Mm Diameter; Product Range Amp Te Connectivity - 90F5536 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Thermoplastic, Sz3, 13.97Mm Diameter; Product Range Amp Te Connectivity
90F5536
Cable Gland/clamp, Thermoplastic, Sz3, 13.97Mm Diameter; Product Range Amp Te Connectivity 90F5536
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ3, 13.97MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:13.97mm RoHS Compliant: Yes

CABLE GLAND/CLAMP, THERMOPLASTIC, SZ3, 13.97MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp; Cable Diameter:13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F5536
Product Name Cable Gland/clamp, Thermoplastic, Sz3, 13.97Mm Diameter; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details