TE Connectivity Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity 745550-1

Description
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:8.38mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:8.38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity - 92F8460 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity
92F8460
Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity 92F8460
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:8.38mm RoHS Compliant: Yes

CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp; Cable Diameter:8.38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8460
Product Name Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details