TE Connectivity D Sub Back Cover, Size 3, Thermoplastic; Product Range Amp Te Connectivity 745530-3

Description
D SUB BACK COVER, SIZE 3, THERMOPLASTIC; Product Range:AMPLIMITE HDE-20 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Back Cover Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB BACK COVER, SIZE 3, THERMOPLASTIC; Product Range:AMPLIMITE HDE-20 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Back Cover Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Cover, Size 3, Thermoplastic; Product Range Amp Te Connectivity - 85C3006 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Cover, Size 3, Thermoplastic; Product Range Amp Te Connectivity
85C3006
D Sub Back Cover, Size 3, Thermoplastic; Product Range Amp Te Connectivity 85C3006
D SUB BACK COVER, SIZE 3, THERMOPLASTIC; Product Range:AMPLIMITE HDE-20 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Back Cover Kit; Connector Shell Size:DB RoHS Compliant: Yes

D SUB BACK COVER, SIZE 3, THERMOPLASTIC; Product Range:AMPLIMITE HDE-20 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Back Cover Kit; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85C3006
Product Name D Sub Back Cover, Size 3, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details