Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2
Contact Features Contact Options : Order Separately Contact Size : Size 20
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Shielded : Yes
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shell Size : 3 Connector System : Cable-to-Panel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2
Contact Features Contact Options : Order Separately Contact Size : Size 20
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Shielded : Yes
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shell Size : 3 Connector System : Cable-to-Panel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2
Contact Features Contact Options : Order Separately Contact Size : Size 20
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Shielded : Yes
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shell Size : 3 Connector System : Cable-to-Panel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
Number of Positions : 25
Number of Rows : 2
Contact Features
Contact Options : Order Separately
Contact Size : Size 20
Housing Features
Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Operation/Application
Shielded : Yes
Product Type Features
Compatible With Discrete Wire Type : Stranded, Solid
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Housing Assembly
Connector Shell Size : 3
Connector System : Cable-to-Panel
Termination Features
Termination Method to Wire & Cable : Insulation Displacement (IDC)