Body Features Connector Profile : Standard Insert Material : Thermoplastic Plastic : No Post Size : .64 MM [.025 INCH ] Shell Material : Steel Shell Plating Material : Tin
Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Color : Black Housing Material : PBT GF, Nylon GF
Industry Standards Approved Standards : UL E28476 Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Other Comment : Plugs are preloaded with size 20 DF posted pin contacts
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 2 Grounded : Yes Grounding Indents : With Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell
Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Insert Material : Thermoplastic Plastic : No Post Size : .64 MM [.025 INCH ] Shell Material : Steel Shell Plating Material : Tin
Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Color : Black Housing Material : PBT GF, Nylon GF
Industry Standards Approved Standards : UL E28476 Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Other Comment : Plugs are preloaded with size 20 DF posted pin contacts
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 2 Grounded : Yes Grounding Indents : With Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell
Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Connector Profile : Standard Insert Material : Thermoplastic Plastic : No Post Size : .64 MM [.025 INCH ] Shell Material : Steel Shell Plating Material : Tin
Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Color : Black Housing Material : PBT GF, Nylon GF
Industry Standards Approved Standards : UL E28476 Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Other Comment : Plugs are preloaded with size 20 DF posted pin contacts
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 2 Grounded : Yes Grounding Indents : With Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell
Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Connector Profile : Standard
Insert Material : Thermoplastic
Plastic : No
Post Size : .64 MM [.025 INCH ]
Shell Material : Steel
Shell Plating Material : Tin
Configuration Features
Number of Positions : 15
Number of Rows : 2
PCB Mount Orientation : Vertical
Preloaded : Yes
Contact Features
Contact Base Material : Brass
Contact Current Rating (Max) (AMP) : 6
Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
Contact Mating Area Plating Thickness (MICIN) : 30
Contact Shape & Form : Square
Contact Underplating Material : Palladium Nickel, Nickel
PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions
PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ]
Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features
Centerline (Pitch) : 2.74 MM [.108 INCH ]
Housing Color : Black
Housing Material : PBT GF, Nylon GF
Industry Standards
Approved Standards : UL E28476
Insert Flammability Rating : UL 94V-0
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Retention : Without
Mounting Hole Diameter : 3.05 MM [.12 INCH ]
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Other
Comment : Plugs are preloaded with size 20 DF posted pin contacts
Packaging Features
Packaging Method : Tube
Packaging Quantity : 13
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Connector System : Board-to-Board
D-Sub Shell Size : 2
Grounded : Yes
Grounding Indents : With
Grounding Straps : Without
Product Type : Connector
Sealable : No
Shell Type : Full Metal Shell
Termination Features
Grounding Clips : Without
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]