No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:CGS SP, STS Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 29AC1282 |
| Product Name | No. Of Contacts Amp - Te Connectivity |
| Connector Type | D-Sub Connector |