TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745403-2

Description
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745403-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745403-2
Connector Hardware, Mounts, Locks & Retainers 745403-2
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length (INCH) : .4

Mechanical Attachment


  • Panel Attachment Style : Rear Mount
  • Thread Size : M3 x 0.5-6H

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub Connectors - 745403-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745403-2
D-Sub Connectors 745403-2
LATCH BLOCK SZ 1-4 (BULK PAK)

LATCH BLOCK SZ 1-4 (BULK PAK)

Buy Now
Latch Block Sz 1-4 (Bulk Pak) Amp - Te Connectivity - 19R8347 - Newark, An Avnet Company
Chicago, IL, United States
Latch Block Sz 1-4 (Bulk Pak) Amp - Te Connectivity
19R8347
Latch Block Sz 1-4 (Bulk Pak) Amp - Te Connectivity 19R8347
LATCH BLOCK SZ 1-4 (BULK PAK)

LATCH BLOCK SZ 1-4 (BULK PAK)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745403-2 745403-2 19R8347
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Latch Block Sz 1-4 (Bulk Pak) Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub, D-Shaped Connector Contacts - 1218267-3-ND - DigiKey
Specs
Connector Type D-Sub Connector
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
D-Shaped Connectors - 1-2221860-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers