TE Connectivity D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity 745254-6.

Description
D SUB CONTACT, PIN, 26-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet
Description
D SUB CONTACT, PIN, 26-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 29AC1275 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
29AC1275
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity 29AC1275
D SUB CONTACT, PIN, 26-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

D SUB CONTACT, PIN, 26-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC1275
Product Name D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details