CONN PIN 22-26AWG GOLD CRIMP
CONN PIN 22-26AWG GOLD CRIMP
Win Source Part Number: 1362844-745254-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 42 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 745254
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass
D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 7981316 | A24209TR-ND | 745254-2 | 76T4985 | 29C6115 |
| Product Name | D Sub Contacts | Contacts - Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity | Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity |
| Shape / Form | Pin | Pin | Pin; Pin | Pin; Pin | |
| Contact Material | Brass | Brass | |||
| Plating / Coating | Gold; Nickel; Gold over nickel, gold over palladium nickel | Gold; Gold Plated Contacts | Gold; Gold Plated Contacts |