TE Connectivity Contacts - Multi Purpose 745253-7

Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A105096-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105096-ND
Contacts - Multi Purpose A105096-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 25C3147 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
25C3147
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity 25C3147
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Contact Type:StampedRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Contact Type:StampedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A105096-ND 25C3147
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details